DS/IEC 61196-7
Coaxial communication cables – Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 – Indoor drop cables for systems operating at 5 MHz – 6 000 MHz
| Organization: | DS |
| Publication Date: | 30 August 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
IEC 61196-7:2021 is available as IEC 61196-7:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61196-7:2021 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 11801-4 for use in cabled television distribution networks operating at temperature between −40 °C and +70 °C and in the frequency range from 5 MHz to 6 000 MHz.This second edition cancels and replaces the first edition published in 2011. This edition includes the following significant technical changes with respect to the previous edition: - extension of frequency range up to 6 GHz, - revised sheath marking and labelling, - a table with typical cable characteristics was added as annex B.
Document History