NEN-EN 14654-4

Drain and sewer systems outside buildings - Management and control of activities - Part 4: Control of inputs from users

active, Most Current
Organization: NEN
Publication Date: 1 February 2021
Status: active
Page Count: 30
ICS Code (External sewage systems): 93.030
scope:

This document establishes requirements for the management and control of activities in drain and sewer systems outside buildings and specifies requirements for development and implementation of work programmes, and the selection of techniques.

This document together with EN 14654-1:2021 covers the control of inputs from users.

It is applicable to drain and sewer systems from the point where wastewater leaves a building, roof drainage system, or paved area, to the point where it is discharged into a wastewater treatment plant or receiving water body.

Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.

Document History

NEN-EN 14654-4
February 1, 2021
Drain and sewer systems outside buildings - Management and control of activities - Part 4: Control of inputs from users
This document establishes requirements for the management and control of activities in drain and sewer systems outside buildings and specifies requirements for development and implementation of work...
May 1, 2019
Drain and sewer systems outside buildings - Management and control of activities - Part 4: Control of inputs from users
This document establishes requirements for the management and control of activities in drain and sewer systems outside buildings and specifies requirements for development and implementation of work...

References

Advertisement