NEN-EN-IEC 61010-2-202

Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2- 202: Particular requirements for electrically operated valve actuators

active, Most Current
Organization: NEN
Publication Date: 1 January 2021
Status: active
Page Count: 40
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Metrology and measurement in general): 17.020
ICS Code (Safety of machinery): 13.110
scope:

Equipment included in scope

This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment.

This part of IEC 61010 specifies:

- particular safety requirements for general purpose electrically operated valve ACTUATORs and SOLENOIDs,

- related verification tests.

Equipment excluded from scope

This standard excludes:

aa) electric ACTUATORS and SOLENOIDs for use in domestic or commercial applications;

NOTE 1 These are covered by other IEC or ISO standards, such as IEC 60730, etc.

bb) electric ACTUATORs and SOLENOIDs performing a safety function;

NOTE 2 These are covered by other IEC or ISO standards, such as IEC 61508, etc.

cc) positioners.

NOTE 3 A positioner is defined as a "physical unit delivering an additional, often mechanical, feedback to a mechanical final controlling element that improves its velocity and precision" in IEC 60050-351:2013, 351‑56‑17.

Document History

NEN-EN-IEC 61010-2-202
January 1, 2021
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2- 202: Particular requirements for electrically operated valve actuators
Equipment included in scope This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or...
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-202: Particular requirements for electrically operated valve actuators
NEN-EN-IEC 61010-2-202 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment....

References

Advertisement