DOD - SMD 5962-95712

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 1 February 2021
Status: active
Page Count: 20
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-95712
February 1, 2021
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
March 27, 2014
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 2, 2007
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 31, 1995
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement