ASTM International - ASTM F1431-92(2021)

Standard Specification for Water Trap for Diesel Exhaust

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2021
Status: active
Page Count: 3
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

1.1 This specification covers the material, dimensions, and construction of diesel exhaust water traps, which shall be required whenever the exhaust is to be expelled through the hull of the vessel.

1.2 The traps are designed to prevent sea backwash from entering the diesel exhaust system.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the material, dimensions, and construction of a water trap for diesel exhaust. The diesel exhaust water trap system shall consist of a tank and baffles manufactured from... View More

Document History

ASTM F1431-92(2021)
January 1, 2021
Standard Specification for Water Trap for Diesel Exhaust
1.1 This specification covers the material, dimensions, and construction of diesel exhaust water traps, which shall be required whenever the exhaust is to be expelled through the hull of the vessel....
September 1, 2016
Standard Specification for Water Trap for Diesel Exhaust
1.1 This specification covers the material, dimensions, and construction of diesel exhaust water traps, which shall be required whenever the exhaust is to be expelled through the hull of the vessel....
May 1, 2010
Standard Specification for Water Trap for Diesel Exhaust
This specification covers the material, dimensions, and construction of a water trap for diesel exhaust. The diesel exhaust water trap system shall consist of a tank and baffles manufactured from a...
November 1, 2004
Standard Specification for Water Trap for Diesel Exhaust
This specification covers the material, dimensions, and construction of a water trap for diesel exhaust. The diesel exhaust water trap system shall consist of a tank and baffles manufactured from a...
April 10, 1998
Standard Specification for Water Trap for Diesel Exhaust
1.1 This specification covers the material, dimensions, and construction of diesel exhaust water traps, which shall be required whenever the exhaust is to be expelled through the hull of the vessel....
Advertisement