ASTM International - ASTM F1431-92(2010)
Standard Specification for Water Trap for Diesel Exhaust
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Marine engines and propulsion systems): | 47.020.20 |
scope:
1.1 This specification covers the material, dimensions, and construction of diesel exhaust water traps, which shall be required whenever the exhaust is to be expelled through the hull of the vessel.
1.2 The traps are designed to prevent sea backwash from entering the diesel exhaust system.
1.3 The values stated in SI (metric) units shall be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers the material, dimensions, and construction of a water trap for diesel exhaust. The diesel exhaust water trap system shall consist of a tank and baffles manufactured from... View More
Document History