CSA ISO/IEC/IEEE 8802-11

Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications AMENDMENT 5: Preassociation discovery

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2021
Status: active
Page Count: 74
ICS Code (Networking): 35.110
scope:

Abstract:

Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in this amendment.

Document History

January 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications AMENDMENT 4: Enhancements for transit links within bridged network
Abstract: Protocols, procedures, and managed objects to enhance the ability of IEEE 802.11™ media to provide transit links internal to IEEE 802.1Q™ bridged networks are specified in this amendment...
January 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications AMENDMENT 3: Enhancements for very high throughput to support Chinese millimeter wave frequency bands (60 GHz and 45 GHz)
Abstract: The IEEE 802.11™ directional multi-gigabit (DMG) physical layer (PHY) and the medium access control (MAC) layer are modified by this amendment to IEEE Std 802.11™-2016 to enable operation...
CSA ISO/IEC/IEEE 8802-11
January 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications AMENDMENT 5: Preassociation discovery
Abstract: Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in...
January 1, 2020
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications AMENDMENT 2: Sub 1 GHz license exempt operation
Abstract: Modifications to both the IEEE 802.11™ physical layer (PHY) and the medium access control (MAC) sublayer to enable operation of license-exempt IEEE 802.11 wireless networks in frequency...
January 1, 2020
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications AMENDMENT 1: Fast initial link setup
Abstract: Mechanisms that provide IEEE Std 802.11 networks with fast initial link setup methods that do not degrade the security offered by Robust Security Network Association (RSNA) already defined...
January 1, 2019
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications
The scope of this standard is to define one medium access control (MAC) and several physical layer (PHY) specifications for wireless connectivity for fixed, portable, and moving stations (STAs)...

References

Advertisement