CSA ISO/IEC/IEEE 8802-11
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications AMENDMENT 3: Enhancements for very high throughput to support Chinese millimeter wave frequency bands (60 GHz and 45 GHz)
| Organization: | CSA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 311 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract:
The IEEE 802.11™ directional multi-gigabit (DMG) physical layer (PHY) and the medium access control (MAC) layer are modified by this amendment to IEEE Std 802.11™-2016 to enable operation in the Chinese millimeter wave frequency band around 60 GHz. This amendment also defines modifications to the IEEE 802.11 PHY and MAC layer to enable operation in the Chinese millimeter wave frequency band around 45 GHz.
Document History