CSA A123.24
Standard test method for wind resistance of vegetated roof assembly
| Organization: | CSA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Roofs): | 91.060.20 |
scope:
General
The test method in this Standard determines the wind resistance of vegetated roof assembly when subjected to dynamic wind flow and dynamic wind uplift in laboratory conditions.
Applicability
Testing in accordance with the test method in this Standard is applicable to modular and built-in-place vegetated roof systems.
Exceptions
Testing in accordance with the test method in this Standard is not applicable to mechanically attached membrane roofing system as defined in Clause 3 of CSA A123.21.
Terminology
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Units of measurement
The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.
Document History