CSA - A123.24-15

Standard test method for wind resistance of modular vegetated roof assembly

inactive
Organization: CSA
Publication Date: 1 September 2015
Status: inactive
Page Count: 26
scope:

The test method in this Standard determines the wind resistance of modular vegetated roof assembly when subjected to dynamic wind flow and loading cycles in laboratory conditions.

Testing in accordance with the test method in this Standard is applicable to modular vegetated systems that are grown off-site and simply placed on the roof to achieve coverage.

Testing in accordance with the test method in this Standard is not applicable to mechanically attached membrane roofing system as defined in Clause 3 of CSA A123.21.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2021
Standard test method for wind resistance of vegetated roof assembly
General The test method in this Standard determines the wind resistance of vegetated roof assembly when subjected to dynamic wind flow and dynamic wind uplift in laboratory conditions....
A123.24-15
September 1, 2015
Standard test method for wind resistance of modular vegetated roof assembly
The test method in this Standard determines the wind resistance of modular vegetated roof assembly when subjected to dynamic wind flow and loading cycles in laboratory conditions. Testing in...
September 1, 2015
Standard test method for wind resistance of modular vegetated roof assembly
The test method in this Standard determines the wind resistance of modular vegetated roof assembly when subjected to dynamic wind flow and loading cycles in laboratory conditions. Testing in...
September 1, 2015
Standard test method for wind resistance of modular vegetated roof assembly
The test method in this Standard determines the wind resistance of modular vegetated roof assembly when subjected to dynamic wind flow and loading cycles in laboratory conditions. Testing in...
Advertisement