DSF/ISO/IEC17839-2/FDAMD1
Information technology — Biometric System-on-Card — Part 2: Physical characteristics — Amendment 1: Additional specifications for fingerprint biometric capture devices
| Organization: | DS |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO 17839-2:2015 defines the following: - dimensions of a Biometric System-on-Card type S1 and type S2; - position and size of the biometric capture device; - minimum requirements to a Biometric System-on-Card with respect to - mechanical durability, and - man-machine interface and ergonomics. The standardization of other on-card devices such as an electronic display or a keypad is outside the scope of this part of ISO/IEC 17839.
Document History