DS/ISO/IEC 17839-2/AMD 1

Information technology – Biometric System-on-Card – Part 2: Physical characteristics – Amendment 1: Additional specifications for fingerprint biometric capture devices

active, Most Current
Organization: DS
Publication Date: 17 May 2021
Status: active
Page Count: 10
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO 17839-2:2015 defines the following: - dimensions of a Biometric System-on-Card type S1 and type S2; - position and size of the biometric capture device; - minimum requirements to a Biometric System-on-Card with respect to - mechanical durability, and - man-machine interface and ergonomics. The standardization of other on-card devices such as an electronic display or a keypad is outside the scope of this part of ISO/IEC 17839.

Document History

DS/ISO/IEC 17839-2/AMD 1
May 17, 2021
Information technology – Biometric System-on-Card – Part 2: Physical characteristics – Amendment 1: Additional specifications for fingerprint biometric capture devices
ISO 17839-2:2015 defines the following: - dimensions of a Biometric System-on-Card type S1 and type S2; - position and size of the biometric capture device; - minimum requirements to a Biometric...
November 13, 2015
Information technology - Biometric System-on-Card - Part 2: Physical characteristics
ISO 17839-2:2015 defines the following: - dimensions of a Biometric System-on-Card type S1 and type S2; - position and size of the biometric capture device; - minimum requirements to a Biometric...
Information technology — Biometric System-on-Card — Part 2: Physical characteristics — Amendment 1: Additional specifications for fingerprint biometric capture devices
ISO 17839-2:2015 defines the following: - dimensions of a Biometric System-on-Card type S1 and type S2; - position and size of the biometric capture device; - minimum requirements to a Biometric...
Advertisement