DSF/ISO/IEC 17760-103 ED1
Information technology – AT Attachment – Part 103: ATA/ATAPI Command Set – 3 (ACS-3)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 578 |
scope:
This part of ISO/IEC 17760 specifies the command set host systems use to access storage devices. It provides a common command set for systems manufacturers, system integrators, software suppliers, and suppliers of intelligent storage devices. This standard maintains compatibility with the ACS-2 standard, ISO/IEC 17760-102, while providing additional functions.
Document History
June 15, 2021
Information technology – AT attachment – Part 103: ATA/ATAPI Command Set – 3 (ACS-3)
ISO/IEC 11760-103:2021 specifies the command set host systems use to access storage devices. It provides a common command set for systems manufacturers, system integrators, software suppliers, and...
DSF/ISO/IEC 17760-103 ED1
Information technology – AT Attachment – Part 103: ATA/ATAPI Command Set – 3 (ACS-3)
This part of ISO/IEC 17760 specifies the command set host systems use to access storage devices. It provides a common command set for systems manufacturers, system integrators, software suppliers,...