DS/ISO/IEC 17760-103
Information technology – AT attachment – Part 103: ATA/ATAPI Command Set – 3 (ACS-3)
active, Most Current
| Organization: | DS |
| Publication Date: | 15 June 2021 |
| Status: | active |
| Page Count: | 582 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
ISO/IEC 11760-103:2021 specifies the command set host systems use to access storage devices. It provides a common command set for systems manufacturers, system integrators, software suppliers, and suppliers of intelligent storage devices. This standard maintains compatibility with the ACS-2 standard, ISO/IEC 17760-102, while providing additional functions.
Document History
DS/ISO/IEC 17760-103
June 15, 2021
Information technology – AT attachment – Part 103: ATA/ATAPI Command Set – 3 (ACS-3)
ISO/IEC 11760-103:2021 specifies the command set host systems use to access storage devices. It provides a common command set for systems manufacturers, system integrators, software suppliers, and...
Information technology – AT Attachment – Part 103: ATA/ATAPI Command Set – 3 (ACS-3)
This part of ISO/IEC 17760 specifies the command set host systems use to access storage devices. It provides a common command set for systems manufacturers, system integrators, software suppliers,...