DSF/EN ISO 20932-1/PRA1
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests (ISO 20932-1:2018)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow fabrics.
Document History
March 17, 2020
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests
A description is not available for this item.
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests (ISO 20932-1:2018)
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...
DSF/EN ISO 20932-1/PRA1
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests (ISO 20932-1:2018)
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests – Amendment 1 (ISO 20932-1:2018/FDAM 1:2021)
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...