DS/EN ISO 20932-1

Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests

active
Organization: DS
Publication Date: 17 March 2020
Status: active
Page Count: 32
ICS Code (Textile fabrics): 59.080.30

Document History

DS/EN ISO 20932-1
March 17, 2020
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests
A description is not available for this item.
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests (ISO 20932-1:2018)
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests (ISO 20932-1:2018)
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...
Textiles – Determination of the elasticity of fabrics – Part 1: Strip tests – Amendment 1 (ISO 20932-1:2018/FDAM 1:2021)
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...
Advertisement