DS/ISO 3861
Rubber hoses and hose assemblies for sand and grit blasting – Specification
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 8 February 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
&
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over an operating temperature range of −25 °C to +70 °C.
Document History
DS/ISO 3861
February 8, 2021
Rubber hoses and hose assemblies for sand and grit blasting – Specification
&
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and...
January 1, 1981
Rubber hose for grit blasting
The Standard specifies the requirements for rubber hose for wet and dry grit blasting, suitable for use at a maximum working pressure of 0,63 MPa.