DS/ISO 3861
Rubber hose for grit blasting
inactive
| Organization: | DS |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
The Standard specifies the requirements for rubber hose for wet and dry grit blasting, suitable for use at a maximum working pressure of 0,63 MPa.
Document History
February 8, 2021
Rubber hoses and hose assemblies for sand and grit blasting – Specification
&
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and...
DS/ISO 3861
January 1, 1981
Rubber hose for grit blasting
The Standard specifies the requirements for rubber hose for wet and dry grit blasting, suitable for use at a maximum working pressure of 0,63 MPa.