NEN-EN 13481-2
Railway Applications - Track - Performance Requirements for Fastening Systems - Part 2: Fastening systems for concrete sleepers in ballast
| Organization: | NEN |
| Publication Date: | 1 February 2021 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This document is applicable to fastening systems in Categories A-E as specified in EN 13481-1:2012, 3.1, for use on concrete sleepers in ballasted track with maximum axle loads, and minimum curve radii as shown in Table 1.
The requirements apply to:
- fastening systems which act on the foot and/or web of the rail including direct fastening systems and indirect fastening systems;
- fastening systems with dynamic stiffness, kLFA, not less than 50 MN/m;
- fastening systems for rail sections included in EN 13674-1 (excluding 49E4) or EN 13674-4.
This document is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints or glued joints.
This document is to be used only for type approval of complete fastening systems.
Document History