ISO 20957-6

Stationary training equipment — Part 6: Treadmills, additional specific safety requirements and test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2021
Status: active
Page Count: 28
ICS Code (Indoor sports equipment): 97.220.30
scope:

This document specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of ISO 20957-1. It is intended that this document is applied together with ISO 20957-1.

This document deals with significant hazards, hazardous situations and events relevant to stationary training equipment used as intended and under the conditions of misuse foreseeable by the manufacturer (see Clause 4).

This document is applicable to power-driven as well as to non-power/manually driven training equipment type treadmills (hereafter referred to as treadmills) with the classes S, H and I and classes A, B and C regarding accuracy.

This document is not applicable to treadmills which are manufactured before it publication.

Document History

ISO 20957-6
February 1, 2021
Stationary training equipment — Part 6: Treadmills, additional specific safety requirements and test methods
This document specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of ISO 20957-1. It is intended that this document is...
May 1, 2005
Stationary training equipment Part 6: Treadmills, additional specific safety requirements and test methods
A description is not available for this item.

References

Advertisement