CEN - PREN 3523

Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa

pending
Organization: CEN
Publication Date: 1 February 2021
Status: pending
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel 15CrMoV6 (1.7334)

Air melted

Hardened and tempered

Bar for machining

De ≤ 100 mm

1 080 MPa ≤ Rm ≤ 1 280 MPa

for aerospace applications.

W.nr: 1.7334.

ASD-STAN designation: FE-PL1505.

Document History

PREN 3523
February 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bar for machining De ≤ 100 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace...
March 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 100 mm - 1 080 MPa less than equal to Rm less than equal to 1 280 MPa
For protection of a wide range of products from water vapour.

References

Advertisement