CEN - EN 3523

Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 100 mm - 1 080 MPa less than equal to Rm less than equal to 1 280 MPa

active, Most Current
Organization: CEN
Publication Date: 1 March 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

For protection of a wide range of products from water vapour.

Document History

February 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bar for machining De ≤ 100 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace...
EN 3523
March 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 100 mm - 1 080 MPa less than equal to Rm less than equal to 1 280 MPa
For protection of a wide range of products from water vapour.

References

Advertisement