DSF/PREN IEC 61753-131-03

Fibre optic interconnecting devices and passive components – Performance standard – Part 131-03: Single-mode mechanical fibre splice for category OP – Outdoor Protected environment

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 19
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a mechanical fibre splice need to satisfy in order to be categorised as meeting the requirements of single-mode fibre splice for use in category OP (Outdoor protected) environments, as defined in IEC 61753-1.

Document History

November 16, 2021
Fibre optic interconnecting devices and passive components – Performance standard – Part 131-03: Single-mode mechanical fibre splice for category OP – Outdoor protected environment
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a mechanical fibre splice need to satisfy in order to be categorised as meeting the requirements...
DSF/PREN IEC 61753-131-03
Fibre optic interconnecting devices and passive components – Performance standard – Part 131-03: Single-mode mechanical fibre splice for category OP – Outdoor Protected environment
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a mechanical fibre splice need to satisfy in order to be categorised as meeting the requirements...
Advertisement