DS/EN IEC 61753-131-03

Fibre optic interconnecting devices and passive components – Performance standard – Part 131-03: Single-mode mechanical fibre splice for category OP – Outdoor protected environment

active, Most Current
Organization: DS
Publication Date: 16 November 2021
Status: active
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a mechanical fibre splice need to satisfy in order to be categorised as meeting the requirements of single-mode fibre splice for use in category OP (Outdoor protected) environments, as defined in IEC 61753-1. This document for mechanical splices defines the requirements for standard optical performance under a set of specified conditions. The standard contains a series or a set of tests and measurements with clearly stated conditions, severities and pass/fail criteria. The series of tests, commonly referred to as an operating service environment or performance category, is intended to be a basis to prove the product's ability to satisfy the requirements of a specific application, market sector or user group.

Document History

DS/EN IEC 61753-131-03
November 16, 2021
Fibre optic interconnecting devices and passive components – Performance standard – Part 131-03: Single-mode mechanical fibre splice for category OP – Outdoor protected environment
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a mechanical fibre splice need to satisfy in order to be categorised as meeting the requirements...
Fibre optic interconnecting devices and passive components – Performance standard – Part 131-03: Single-mode mechanical fibre splice for category OP – Outdoor Protected environment
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a mechanical fibre splice need to satisfy in order to be categorised as meeting the requirements...

References

Advertisement