DSF/PREN ISO 3915
Plastics – Measurement of resistivity of conductive plastics (ISO/DIS 3915:2021)
| Organization: | DS |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document specifies the requirements for the laboratory testing of the resistivity of specially prepared specimens of plastics rendered conductive by the inclusion of carbon black. The test is suitable for materials of resistivity less than 106 Ω⋅cm (104 Ω⋅m). The result is not strictly a volume resistivity, because of surface conduction, but the effects of the latter are generally negligible.
Document History