DS/EN ISO 3915

Plastics – Measurement of resistivity of conductive plastics (ISO 3915:2022)

active, Most Current
Organization: DS
Publication Date: 7 March 2022
Status: active
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies the requirements for the laboratory testing of the resistivity of specially prepared specimens of plastics rendered conductive by the inclusion of carbon black. The test is suitable for materials of resistivity less than 106 Ω⋅cm (104 Ω⋅m). The result is not strictly a volume resistivity, because of surface conduction, but the effects of the latter are generally negligible.

Document History

DS/EN ISO 3915
March 7, 2022
Plastics – Measurement of resistivity of conductive plastics (ISO 3915:2022)
This document specifies the requirements for the laboratory testing of the resistivity of specially prepared specimens of plastics rendered conductive by the inclusion of carbon black. The test is...
September 13, 1999
Plastics – Measurement of resistivity of conductive plastics
This standard specifies the requirements for the laboratory testing of the resistivity of specially prepared specimens of plastics rendered conductive by the inclusion of carbon black. The test is...
Plastics – Measurement of resistivity of conductive plastics (ISO/DIS 3915:2021)
This document specifies the requirements for the laboratory testing of the resistivity of specially prepared specimens of plastics rendered conductive by the inclusion of carbon black. The test is...
Plastics – Measurement of resistivity of conductive plastics (ISO/FDIS 3915:2021)
This document specifies the requirements for the laboratory testing of the resistivity of specially prepared specimens of plastics rendered conductive by the inclusion of carbon black. The test is...
Advertisement