JSA - JIS G 3116

Steel sheet, plates and strip for gas cylinders

active, Most Current
Buy Now
Organization: JSA
Publication Date: 23 September 2020
Status: active
Page Count: 15
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This Standard specifies the requirements for hot-rolled steel sheets, plates and strips (hereafter referred to as steel sheets, plates and strips) used for welded gas cylinders with an internal capacity of 500 L or less to be filled with various high pressure gases such as LP gas and acetylene.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4978:2018 Steel sheet and strip for welded gas cylinders (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS G 3116
September 23, 2020
Steel sheet, plates and strip for gas cylinders
This Standard specifies the requirements for hot-rolled steel sheets, plates and strips (hereafter referred to as steel sheets, plates and strips) used for welded gas cylinders with an internal...
March 21, 2013
Steel sheet, plates and strip for gas cylinders
This Japanese Industrial Standard specifies the hot-rolled steel sheets, plates and strips (hereafter referred to as "steel sheets, plates and strips") to be used for welded gas cylinders with a...
June 1, 2012
Steel sheet, plates and strip for gas cylinders
This Japanese Industrial Standard specifies the hot-rolled steel sheet, plates and strip (hereafter referred to as "steel plates, sheets and strip") to be used for welded gas cylinders with a maximum...
October 20, 2010
Steel sheet, plates and strip for gas cylinders
This Japanese Industrial Standard specifies the hot-rolled steel sheet, plates and strip (hereafter referred to as "steel plates, sheets and strip") to be used for welded gas cylinders with a maximum...
November 1, 2006
Steel Sheets, Plates and Strip for Gas Cylinders
A description is not available for this item.
July 20, 2005
Steel Sheets, Plates and Strip for Gas Cylinders
This Japanese Industrial Standard specifies the hot-rolled steel plates, sheets and strip (hereafter referred to as "steel plates, sheets and strip") to be used for welded gas cylinders with a...
June 20, 2000
Steel Sheets, Plates and Strip for Gas Cylinders
A description is not available for this item.
January 1, 1990
Steel Sheets, Plates and Strip for Gas Cylinders
A description is not available for this item.

References

Advertisement