JSA - JIS L 0863
Test method for colour fastness to mercerizing
| Organization: | JSA |
| Publication Date: | 23 March 2020 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This Standard specifies test methods for colour fastness of dyed textiles to mercerizing.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 105-X04:1994 Textiles-Tests for colour fastness-Part X04: Colour fastness to mercerizing (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History