JSA - JIS Z 2508
Metallic powders, excluding powders for hardmetals — Determination of compressibility in uniaxial compression
| Organization: | JSA |
| Publication Date: | 20 October 2020 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This Standard specifies methods for measuring the extent to which a metallic powder is compacted when subjected to uniaxial compressive loading in a confining die under specified conditions. The method is not applicable to powders for hardmetals.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3927:2017 Metallic powders, excluding powders for hardmetals-Determina
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History