JSA - JIS Z 2509
Metallic powders, excluding powders for hardmetals — Determination of dimensional changes associated with compacting and sintering
| Organization: | JSA |
| Publication Date: | 20 October 2020 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This Standard specifies a method by which the dimensional changes associated with compacting and sintering of test powders (metallic powders) are compared with those of a reference powder when processed under similar conditions. The method applies to the determination of three types of dimensional changes involved with the processing of metallic powders, excluding powders for hardmetals.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4492:2017 Metallic powders, excluding powders for hardmetals-Determina
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History