MODUK - DEF STAN 05-055: PART 02
Measurement and Calibration System Requirements for Ministry of Defence Test and Measurement Equipment Part: 02 : Unit Level Test
| Organization: | MODUK |
| Publication Date: | 14 February 2021 |
| Status: | active |
| Page Count: | 16 |
scope:
This Part of this Defence Standard - Part 2 covers the Management and Control of Unit Level Tested Test and Measurement Equipment (TME). This is equipment which, because of its simplicity or mode of use, does not require periodic calibration but should be regularly checked against a working standard using an approved Unit Level Test Procedure (ULTP), under pre-defined and controlled conditions.
It is based on the requirements of BS EN ISO 9001:2015 and BS EN ISO 10012:2003
Document History