MODUK - DEF STAN 05-55: PART 2
Measurement and Calibration System Requirements for Ministry of Defence Test & Measurement Equipment Part 2 – Unit Level Test
inactive
| Organization: | MODUK |
| Publication Date: | 6 October 2006 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This Part of this Defence Standard - Part 2 covers the Management and Control of Unit Level Tested TME. This is equipment which, because of its simplicity or mode of use, does not require periodic calibration but is to be regularly checked against a working standard using an approved Unit Level Test Procedure (ULTP), under pre-defined and controlled conditions.
Document History
February 14, 2021
Measurement and Calibration System Requirements for Ministry of Defence Test and Measurement Equipment Part: 02 : Unit Level Test
This Part of this Defence Standard - Part 2 covers the Management and Control of Unit Level Tested Test and Measurement Equipment (TME). This is equipment which, because of its simplicity or mode of...
May 31, 2016
Measurement and Calibration System Requirements for Ministry of Defence Test and Measurement Equipment Part: 2 : Unit Level Test
This Part of this Defence Standard - Part 2 covers the Management and Control of Unit Level Tested Test and Measurement Equipment (TME). This is equipment which, because of its simplicity or mode of...
DEF STAN 05-55: PART 2
October 6, 2006
Measurement and Calibration System Requirements for Ministry of Defence Test & Measurement Equipment Part 2 – Unit Level Test
This Part of this Defence Standard - Part 2 covers the Management and Control of Unit Level Tested TME. This is equipment which, because of its simplicity or mode of use, does not require periodic...