ASTM International - ASTM D3150-21
Standard Specification for Crosslinked and Noncrosslinked Poly(Vinyl Chloride) Heat-Shrinkable Tubing for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification applies to flexible, crosslinked and noncrosslinked poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is supplied in an expanded form and will shrink to its extruded diameter when heated.
Note 1: This standard is similar but not identical to IEC 60684-3-201.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 In some cases (including the title), temperatures are described in degrees Celsius only.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification applies to two types of flexible, crosslinked (Type II) and noncrosslinked (Type I) poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is... View More
Document History