ASTM International - ASTM D2219-21

Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60 °C Operation

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2021
Status: active
Page Count: 3
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate.

1.2 This insulation is recommended for use at conductor temperatures not in excess of 60 °C in wet or dry locations at a maximum voltage rating of 600 V for power and control circuits.

1.3 In many instances, the insulation material cannot be tested unless it has been formed around a conductor or cable. Therefore, tests are done on insulated wire or cable in this specification solely to determine the relevant property of the insulation material and not to test the conductor or completed cable.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4.1 In some cases (including the title), temperatures are described in degrees Celsius only.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers thermoplastic insulating materials made of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate recommended for use in wires and cables operating in... View More

Document History

ASTM D2219-21
January 1, 2021
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60 °C Operation
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. 1.2 This insulation is recommended for use at conductor...
March 1, 2017
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60°C Operation
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. 1.2 This insulation is recommended for use at conductor...
August 1, 2011
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60°C Operation
This specification covers thermoplastic insulating materials made of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate recommended for use in wires and cables operating in wet...
October 1, 2007
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60 °C Operation
This specification covers thermoplastic insulating materials made of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate recommended for use in wires and cables operating in wet...
March 10, 2002
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60°C Operation
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. 1.2 This insulation is recommended for use at conductor...
September 10, 1997
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60°C Operation
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. This insulation is recommended for use at conductor temperatures...
Advertisement