CSA ISO/IEC 18052
Information technology — Telecommunications and information exchange between systems — ASN.1 for Computer Supported Telecommunications Applications (CSTA) Phase III
| Organization: | CSA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 602 |
| ICS Code (Network layer): | 35.100.30 |
scope:
This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051, Services, for Computer Supported Telecommunications Applications (CSTA) Phase III.
Clause 5 to Clause 7 inclusive describes the concepts underlying the Remote Operations model, notation and service.
Clause 8 to Clause 27 inclusive contains CSTA-specific message templates in ASN.1.
The APDUs are exchanged in the context of an application association.
Document History