CSA - CAN/CSA-ISO/IEC 18052:13

Information technology - Telecommunications and information exchange between systems - Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III

inactive
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 590
ICS Code (Network layer): 35.100.30
scope:

This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051 (ECMA-269), Services for Computer Supported Telecommunications Applications (CSTA) Phase III.

This International Standard describes the concepts underlying the Remote Operations model, notation and service.

It contains CSTA-specific protocol details, which form the main part of this International Standard.

The protocol in this International Standard operates in the context of an application association.

Document History

January 1, 2021
Information technology — Telecommunications and information exchange between systems — ASN.1 for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051, Services, for Computer Supported Telecommunications Applications (CSTA)...
January 1, 2013
Information technology - Telecommunications and information exchange between systems - Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051 (ECMA-269), Services for Computer Supported Telecommunications Applications...
CAN/CSA-ISO/IEC 18052:13
January 1, 2013
Information technology - Telecommunications and information exchange between systems - Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051 (ECMA-269), Services for Computer Supported Telecommunications Applications...
December 1, 2004
Information technology Telecommunications and information exchange between systems Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051, Information technology - Telecommunications and information exchange between...

References

Advertisement