GMW15267
General Specification for Electromechanical Plug-In, Printed Circuit Board, and Solid-State Relays
active, Most Current
Buy Now
| Organization: | GMW |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 58 |
scope:
Purpose.
The purpose of the relay is to switch and carry load currents while a minor control current through the relay coil is applied.
The relay must provide only two (2) operating modes:
• Switching Contact Open: No current flows
• Switching Contact Closed: Load current flows
An intermediate stage is not permitted.
Document History
GMW15267
February 1, 2021
General Specification for Electromechanical Plug-In, Printed Circuit Board, and Solid-State Relays
Purpose.
The purpose of the relay is to switch and carry load currents while a minor control current through the relay coil is applied.
The relay must provide only two (2) operating modes:
•...
January 1, 2015
General Specification for Electromechanical Plug-In, Printed Circuit Board, and Solid-State Relays
Introduction
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take...
July 1, 2007
General Specification for Electromechanical Plug-In, Printed Circuit Board, and Solid-State Relays
This specification covers the testing of general purpose electromechanical plug-in, printed circuit board (PCB), and solid-state relays (SSR). It presents a series of physical, environmental and...