BSI - BS EN IEC 60305

Insulators for overhead lines with a nominal voltage above 1 000 V - Ceramic or glass insulator units for AC systems - Characteristics of insulator units of the cap and pin type

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2021
Status: active
Page Count: 20
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10

Document History

BS EN IEC 60305
March 31, 2021
Insulators for overhead lines with a nominal voltage above 1 000 V - Ceramic or glass insulator units for AC systems - Characteristics of insulator units of the cap and pin type
A description is not available for this item.
August 15, 1996
Insulators for Overhead Lines with a Nominal Voltage Above 1 kV - Ceramic or Glass Insulator Units for a.c. Systems - Characteristics of Insulator Units of the Cap and Pin Type
Specifies values for mechanical characteristics and main dimensions of insulator units intended for use on overhead lines (or substations) in clean and polluted areas. Electrical characteristics are...

References

Advertisement