BSI - BS EN 60305

Insulators for Overhead Lines with a Nominal Voltage Above 1 kV - Ceramic or Glass Insulator Units for a.c. Systems - Characteristics of Insulator Units of the Cap and Pin Type

inactive
Buy Now
Organization: BSI
Publication Date: 15 August 1996
Status: inactive
Page Count: 14
ICS Code (Insulators): 29.080.10
scope:

Specifies values for mechanical characteristics and main dimensions of insulator units intended for use on overhead lines (or substations) in clean and polluted areas. Electrical characteristics are not included.

Document History

March 31, 2021
Insulators for overhead lines with a nominal voltage above 1 000 V - Ceramic or glass insulator units for AC systems - Characteristics of insulator units of the cap and pin type
A description is not available for this item.
BS EN 60305
August 15, 1996
Insulators for Overhead Lines with a Nominal Voltage Above 1 kV - Ceramic or Glass Insulator Units for a.c. Systems - Characteristics of Insulator Units of the Cap and Pin Type
Specifies values for mechanical characteristics and main dimensions of insulator units intended for use on overhead lines (or substations) in clean and polluted areas. Electrical characteristics are...

References

Advertisement