AENOR - UNE-EN ISO 13935-1

TEXTILES. SEAM TENSILE PROPERTIES OF FABRICS AND MADE-UP TEXTILE ARTICLES. PART 1: DETERMINATION OF MAXIMUM FORCE TO SEAM RUPTURE USING THE STRIP METHOD (ISO 13935-1:1999)

inactive
Organization: AENOR
Publication Date: 20 October 1999
Status: inactive
Page Count: 16
ICS Code (Textiles in general): 59.080.01

Document History

December 3, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method (ISO 13935-1:2014)
A description is not available for this item.
UNE-EN ISO 13935-1
October 20, 1999
TEXTILES. SEAM TENSILE PROPERTIES OF FABRICS AND MADE-UP TEXTILE ARTICLES. PART 1: DETERMINATION OF MAXIMUM FORCE TO SEAM RUPTURE USING THE STRIP METHOD (ISO 13935-1:1999)
A description is not available for this item.
Advertisement