AENOR - UNE-EN ISO 13935-1
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method (ISO 13935-1:2014)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 3 December 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Textiles in general): | 59.080.01 |
| ICS Code (Textile fabrics): | 59.080.30 |
Document History
UNE-EN ISO 13935-1
December 3, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method (ISO 13935-1:2014)
A description is not available for this item.
October 20, 1999
TEXTILES. SEAM TENSILE PROPERTIES OF FABRICS AND MADE-UP TEXTILE ARTICLES. PART 1: DETERMINATION OF MAXIMUM FORCE TO SEAM RUPTURE USING THE STRIP METHOD (ISO 13935-1:1999)
A description is not available for this item.