IEC 62591
INDUSTRIAL NETWORKS – Wireless communication network and communication profiles – WirelessHART
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
IEC 62591
March 1, 2021
INDUSTRIAL NETWORKS – Wireless communication network and communication profiles – WirelessHART
A description is not available for this item.
March 1, 2016
Industrial networks - Wireless communication network and communication profiles - WirelessHART
This International Standard specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2...
April 1, 2010
Industrial communication networks – Wireless communication network and communication profiles – WirelessHART
This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9.
This standard...
January 1, 2009
Industrial communication networks – Fieldbus specifications – WirelessHART communication network and communication profile
General
The Data-Link layer provides basic messaging communications between devices in an automation environment.
The protocol and services provide a communication for WirelessHART1 based on a...