IEC 62591

Industrial networks - Wireless communication network and communication profiles - WirelessHART

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2016
Status: active
Page Count: 1,048
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This International Standard specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1, CPF 9.

This standard specifies the following:

• Physical layer service definition and protocol specification,

• Data-link layer service and protocol,

• Application layer service and protocol,

• Network management,

• Security,

• Communication profile,

• Wireless procedures and

• Gateway.

 

 

 

 

 

 

 

 

 

Document History

March 1, 2021
INDUSTRIAL NETWORKS – Wireless communication network and communication profiles – WirelessHART
A description is not available for this item.
IEC 62591
March 1, 2016
Industrial networks - Wireless communication network and communication profiles - WirelessHART
This International Standard specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2...
April 1, 2010
Industrial communication networks – Wireless communication network and communication profiles – WirelessHART
This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9. This standard...
January 1, 2009
Industrial communication networks – Fieldbus specifications – WirelessHART communication network and communication profile
General The Data-Link layer provides basic messaging communications between devices in an automation environment. The protocol and services provide a communication for WirelessHART1 based on a...

References

Advertisement