DS/EN IEC 60433

Insulators for overhead lines with a nominal voltage above 1000 V – Ceramic insulators for AC systems – Characteristics of insulator units of the long rod type

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 March 2021
Status: active
Page Count: 20
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

IEC 60433:2021 is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in AC overhead power lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz. It is also applicable to insulators of similar design, used in substations. This document is applicable to ceramic string insulator units of the long rod type, either with a clevis end fitting at both ends for coupling with a tongue, or with a socket end fitting at both ends for coupling with a pin ball. The object of this document is to prescribe specified values for electrical and mechanical characteristics, and for the principal dimensions of ceramic string insulator units of the long rod type. This fourth edition cancels and replaces the third edition published in 1998. This edition includes the following significant technical changes with respect to the previous edition: - wording in Scope changed from "should" to "are intended to"; - new normative references added; - title of Clause 4 amended, new Note 4 added; - Table 1 expanded to include more specified mechanical failing loads.

Document History

DS/EN IEC 60433
March 1, 2021
Insulators for overhead lines with a nominal voltage above 1000 V – Ceramic insulators for AC systems – Characteristics of insulator units of the long rod type
IEC 60433:2021 is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in AC overhead power lines with a nominal voltage greater than...
Insulators for overhead lines with a nominal voltage above 1 000 V – Ceramic insulators for A.C. systems – Characteristics of insulator units of the long rod type
This International Standard is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in a.c. overhead power lines with a nominal voltage...

References

Advertisement