DS/EN 60433

Insulators for overhead lines with a nominal voltage above 1 kV – Ceramic Insulators for a.c. systems – Characteristics of insulator units of the long rod type

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 June 2000
Status: active
Page Count: 11
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

This International Standard is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in a.c. overhead power lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz. It is also applicable to insulators of similar design, used in sub-stations.

Document History

DS/EN 60433
June 23, 2000
Insulators for overhead lines with a nominal voltage above 1 kV – Ceramic Insulators for a.c. systems – Characteristics of insulator units of the long rod type
This International Standard is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in a.c. overhead power lines with a nominal voltage...

References

Advertisement