NPFC - MIL-DTL-32353

HYDRAULIC AND LUBRICATING OIL, SYNTHETIC HYDROCARBON BASE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 16 February 2021
Status: active
Page Count: 13
scope:

Scope.

This specification covers a single classification of synthetic steam turbine, hydraulic, and gear lubricating oil, moderate service, for use in main and auxiliary turbines, gears, air compressors, and certain hydraulic equipment, as well as for general mechanical lubrication. Due to its synthetic basestock, this oil offers improved performance in certain applications currently utilizing MIL-PRF-17331 (2190 TEP) where long-term operational life and/or oxidative stability is desired, such as in High Pressure Air Compressors (HPACs) and hydraulic systems. This synthetic oil may be referred to as "2190-S" to show that it is the synthetic version of 2190 TEP oil.

intended Use:

The lubricant is intended for use in main and auxiliary turbines and gears, air compressors, and certain hydraulic equipment, as well as for general mechanical lubrication. This specification... View More

Document History

MIL-DTL-32353
February 16, 2021
HYDRAULIC AND LUBRICATING OIL, SYNTHETIC HYDROCARBON BASE
Scope. This specification covers a single classification of synthetic steam turbine, hydraulic, and gear lubricating oil, moderate service, for use in main and auxiliary turbines, gears, air...
August 24, 2012
HYDRAULIC & LUBRICATING OIL, SYNTHETIC HYDROCARBON BASE
This specification covers a single classification of synthetic steam turbine, hydraulic, and gear lubricating oil, moderate service, for use in main and auxiliary turbines, gears, air compressors,...
June 1, 2010
HYDRAULIC & LUBRICATING OIL, SYNTHETIC HYDROCARBON BASE
This specification covers a single classification of synthetic steam turbine, hydraulic, and gear lubricating oil, moderate service, for use in main and auxiliary turbines, gears, air compressors,...

References

Advertisement