NPFC - MIL-DTL-24135/12
HOSE, SYNTHETIC RUBBER, HIGH PERFORMANCE, WIRE REINFORCED (SINGLE-WIRE BRAID OVER SINGLE SYNTHETIC FIBER BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (MEDIUM PRESSURE, HIGH TEMPERATURE, MULTI-FLUID, SIZES -4 THROUGH -40)
| Organization: | NPFC |
| Publication Date: | 24 September 2020 |
| Status: | active |
| Page Count: | 11 |
scope:
Scope.
This specification covers high performance synthetic rubber hose, sizes -4 through -40, wire reinforced with a single-wire braid over a single layer of synthetic fiber braid that are used in flexible hose assemblies for medium pressure, high temperature, multi-fluid applications. This hose is compatible with petroleum, petroleum-based synthetic, and phosphate ester-based oils.
intended Use:
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or... View More
Document History