NPFC - MIL-DTL-24787/3

FITTINGS, END, TYPES C AND CL (O-RING SEAL UNION), REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 24 September 2020
Status: active
Page Count: 15
scope:

Scope.

This specification covers reusable O-ring seal union end fittings (types C and CL) for hose sizes ranging from -4 to -32 for use with wire or synthetic fiber-reinforced rubber, flexible hose assemblies in accordance with MIL-DTL-24135 and MIL-DTL-24136.

intended Use:

O-ring seal union end fittings to this specification are intended for use in shipboard or shore-to-ship piping systems where pressures do not exceed the flange working pressure and temperatures do... View More

Document History

MIL-DTL-24787/3
September 24, 2020
FITTINGS, END, TYPES C AND CL (O-RING SEAL UNION), REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES
Scope. This specification covers reusable O-ring seal union end fittings (types C and CL) for hose sizes ranging from -4 to -32 for use with wire or synthetic fiber-reinforced rubber, flexible hose...
September 3, 1993
FITTINGS, END, TYPES C AND CL, O-RING SEAL UNION, REUSABLE FOR FLEXIBLE HOSE ASSEMBLIES
End fittings to this specification are intended for use in shipboard or shore to ship piping systems where pressures do not exceed the flange rated working pressure, and temperatures do not exceed...

References

Advertisement