NPFC - MIL-DTL-24135/13
HOSE, SYNTHETIC RUBBER, HIGH PERFORMANCE, WIRE REINFORCED (DOUBLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, HIGH TEMPERATURE, MULTI-BASED OIL, SIZES -4 THROUGH -32)
| Organization: | NPFC |
| Publication Date: | 24 September 2020 |
| Status: | active |
| Page Count: | 10 |
scope:
Scope.
This specification covers high performance synthetic rubber hose, sizes -4 through -32, wire reinforced with a double-wire braid that are used in flexible hose assemblies for high pressure, high temperature, multi-based oil applications. This hose is compatible with petroleum, petroleum-based synthetic, and phosphate ester-based oils. This hose is not acceptable for use under vacuum.
intended Use:
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or... View More
Document History