NPFC - MIL-H-24135/13

HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, HIGH PERFORMANCE FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID, HIGH PRESSURE, HIGH TEMPERATURE, MULTI-BASED OIL, SIZES -4 THROUGH -32)

inactive
Buy Now
Organization: NPFC
Publication Date: 3 September 1993
Status: inactive
Page Count: 10
scope:

This specification covers synthetic rubber hoses, reinforced with two braids of wire in sizes -4 through -32 for high pressure, high temperature multi-fluid applications. Hose to this associated detail specification is compatible with both petroleum and phosphate ester based oils. Hose to this associated detail specification sheet shall be colored blue.

intended Use:

Hose to this specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed minus 40°F or... View More

Document History

September 24, 2020
HOSE, SYNTHETIC RUBBER, HIGH PERFORMANCE, WIRE REINFORCED (DOUBLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, HIGH TEMPERATURE, MULTI-BASED OIL, SIZES -4 THROUGH -32)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
MIL-H-24135/13
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, HIGH PERFORMANCE FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID, HIGH PRESSURE, HIGH TEMPERATURE, MULTI-BASED OIL, SIZES -4 THROUGH -32)
This specification covers synthetic rubber hoses, reinforced with two braids of wire in sizes -4 through -32 for high pressure, high temperature multi-fluid applications. Hose to this associated...

References

Advertisement